Vishay Intertechnology, Inc. RES 36.5 OHM 1/8W .1% AXIAL RNC55H36R5BRB14

Description
RES 36.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/8W .1% AXIAL - RNC55H36R5BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/8W .1% AXIAL
RNC55H36R5BRB14
RES 36.5 OHM 1/8W .1% AXIAL RNC55H36R5BRB14
RES 36.5ohm 1/8W .1% AXIAL

RES 36.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H36R5BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H36R5BRB14-ND
Through Hole Resistors RNC55H36R5BRB14-ND
36.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H36R5BRB14 RNC55H36R5BRB14-ND
Product Name RES 36.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details