Vishay Intertechnology, Inc. RES 36.5 OHM 1/8W .1% AXIAL RNC55H36R5BPRSL

Description
RES 36.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/8W .1% AXIAL - RNC55H36R5BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/8W .1% AXIAL
RNC55H36R5BPRSL
RES 36.5 OHM 1/8W .1% AXIAL RNC55H36R5BPRSL
RES 36.5ohm 1/8W .1% AXIAL

RES 36.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H36R5BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H36R5BPRSL-ND
Through Hole Resistors RNC55H36R5BPRSL-ND
36.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H36R5BPRSL RNC55H36R5BPRSL-ND
Product Name RES 36.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers