Vishay Intertechnology, Inc. RES 36.5K OHM 1/8W 1% AXIAL RNC55H3652FSBSL

Description
RES 36.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/8W 1% AXIAL - RNC55H3652FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/8W 1% AXIAL
RNC55H3652FSBSL
RES 36.5K OHM 1/8W 1% AXIAL RNC55H3652FSBSL
RES 36.5Kohm 1/8W 1% AXIAL

RES 36.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3652FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3652FSBSL-ND
Through Hole Resistors RNC55H3652FSBSL-ND
36.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3652FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3652FSBSL
Through Hole Resistors RNC55H3652FSBSL
RES 36.5K OHM 1/8W 1% AXIAL

RES 36.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3652FSBSL RNC55H3652FSBSL-ND RNC55H3652FSBSL
Product Name RES 36.5K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details