Vishay Precision Group Through Hole Resistors RNC55H3652DSRE6

Description
36.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3652DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3652DSRE6-ND
Through Hole Resistors RNC55H3652DSRE6-ND
36.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 36.5K OHM 1/8W .5% AXIAL - RNC55H3652DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/8W .5% AXIAL
RNC55H3652DSRE6
RES 36.5K OHM 1/8W .5% AXIAL RNC55H3652DSRE6
RES 36.5Kohm 1/8W .5% AXIAL

RES 36.5Kohm 1/8W .5% AXIAL

Supplier's Site
Res,metal Film,36.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M6128 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,36.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M6128
Res,metal Film,36.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M6128
RES,Metal Film,36.5KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

RES,Metal Film,36.5KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3652DSRE6-ND RNC55H3652DSRE6 07M6128
Product Name Through Hole Resistors RES 36.5K OHM 1/8W .5% AXIAL Res,metal Film,36.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details