Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3650FSRE5

Description
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H3650FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H3650FSRE5TR-ND
Through Hole Resistors 541-RNC55H3650FSRE5TR-ND
365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 365 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H3650FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 365 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H3650FSRE5
Res Metal Film 365 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H3650FSRE5
Res Metal Film 365 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 365 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55H3650FSRE5TR-ND RNC55H3650FSRE5
Product Name Through Hole Resistors Res Metal Film 365 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details