Vishay Intertechnology, Inc. Res Metal Film 365 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H3650BMRE6

Description
Res Metal Film 365 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 365 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 365 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC55H3650BMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 365 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC55H3650BMRE6
Res Metal Film 365 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H3650BMRE6
Res Metal Film 365 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 365 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H3650BMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3650BMRE6-ND
Through Hole Resistors RNC55H3650BMRE6-ND
365 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,365Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1910
Resistor,metal Film,365Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1910
Resistor,Metal Film,365Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,365Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3650BMRE6 RNC55H3650BMRE6-ND 54C1910
Product Name Res Metal Film 365 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,365Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details