Vishay Intertechnology, Inc. RES 3.6K OHM 1/8W .1% AXIAL RNC55H3601BSB14

Description
RES 3.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1/8W .1% AXIAL - RNC55H3601BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/8W .1% AXIAL
RNC55H3601BSB14
RES 3.6K OHM 1/8W .1% AXIAL RNC55H3601BSB14
RES 3.6Kohm 1/8W .1% AXIAL

RES 3.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3601BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3601BSB14-ND
Through Hole Resistors RNC55H3601BSB14-ND
3.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3601BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3601BSB14
Through Hole Resistors RNC55H3601BSB14
RES 3.6K OHM 1/8W .1% AXIAL

RES 3.6K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3601BSB14 RNC55H3601BSB14-ND RNC55H3601BSB14
Product Name RES 3.6K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details