Vishay Intertechnology, Inc. RES 35.7 OHM 1/8W 1% AXIAL RNC55H35R7FSBSL

Description
RES 35.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/8W 1% AXIAL - RNC55H35R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/8W 1% AXIAL
RNC55H35R7FSBSL
RES 35.7 OHM 1/8W 1% AXIAL RNC55H35R7FSBSL
RES 35.7ohm 1/8W 1% AXIAL

RES 35.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H35R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H35R7FSBSL-ND
Through Hole Resistors RNC55H35R7FSBSL-ND
35.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H35R7FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H35R7FSBSL
Through Hole Resistors RNC55H35R7FSBSL
RES 35.7 OHM 1/8W 1% AXIAL

RES 35.7 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H35R7FSBSL RNC55H35R7FSBSL-ND RNC55H35R7FSBSL
Product Name RES 35.7 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details