Vishay Intertechnology, Inc. Through Hole Resistors RNC55H35R2DSB14

Description
35.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
35.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H35R2DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H35R2DSB14-ND
Through Hole Resistors RNC55H35R2DSB14-ND
35.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 35.2 OHM 1/8W .5% AXIAL - RNC55H35R2DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2 OHM 1/8W .5% AXIAL
RNC55H35R2DSB14
RES 35.2 OHM 1/8W .5% AXIAL RNC55H35R2DSB14
RES 35.2ohm 1/8W .5% AXIAL

RES 35.2ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H35R2DSB14-ND RNC55H35R2DSB14
Product Name Through Hole Resistors RES 35.2 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 35.2 ohms 35.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details