Vishay Intertechnology, Inc. RES 357K OHM 1/8W .1% AXIAL RNC55H3573BSB14

Description
RES 357Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/8W .1% AXIAL - RNC55H3573BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/8W .1% AXIAL
RNC55H3573BSB14
RES 357K OHM 1/8W .1% AXIAL RNC55H3573BSB14
RES 357Kohm 1/8W .1% AXIAL

RES 357Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3573BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3573BSB14-ND
Through Hole Resistors RNC55H3573BSB14-ND
357 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

357 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3573BSB14 RNC55H3573BSB14-ND
Product Name RES 357K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers