Vishay Precision Group MF,1/8W,35.7K ,1%,50PPM,S/.001%,T/R RNC55H3572FSRE6

Description
MF,1/8W,35.7K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,35.7K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,35.7K ,1%,50PPM,S/.001%,T/R - RNC55H3572FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,35.7K ,1%,50PPM,S/.001%,T/R
RNC55H3572FSRE6
MF,1/8W,35.7K ,1%,50PPM,S/.001%,T/R RNC55H3572FSRE6
MF,1/8W,35.7K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,35.7K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H3572FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3572FSRE6-ND
Through Hole Resistors RNC55H3572FSRE6-ND
35.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,35.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M6034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M6034
Resistor,metal Film,35.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M6034
Resistor,Metal Film,35.7KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,35.7KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3572FSRE6 RNC55H3572FSRE6-ND 07M6034
Product Name MF,1/8W,35.7K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,35.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers