Vishay Intertechnology, Inc. RES 3.57K OHM 1/8W 1% AXIAL RNC55H3571FRRSL

Description
RES 3.57Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/8W 1% AXIAL - RNC55H3571FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/8W 1% AXIAL
RNC55H3571FRRSL
RES 3.57K OHM 1/8W 1% AXIAL RNC55H3571FRRSL
RES 3.57Kohm 1/8W 1% AXIAL

RES 3.57Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3571FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3571FRRSL-ND
Through Hole Resistors RNC55H3571FRRSL-ND
3.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3571FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3571FRRSL
Through Hole Resistors RNC55H3571FRRSL
RES 3.57K OHM 1/8W 1% AXIAL

RES 3.57K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3571FRRSL RNC55H3571FRRSL-ND RNC55H3571FRRSL
Product Name RES 3.57K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details