Vishay Precision Group RES 35.2K OHM 1/8W 1% AXIAL RNC55H3522FSB14

Description
RES 35.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2K OHM 1/8W 1% AXIAL - RNC55H3522FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2K OHM 1/8W 1% AXIAL
RNC55H3522FSB14
RES 35.2K OHM 1/8W 1% AXIAL RNC55H3522FSB14
RES 35.2Kohm 1/8W 1% AXIAL

RES 35.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3522FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3522FSB14-ND
Through Hole Resistors RNC55H3522FSB14-ND
35.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3522FSB14 RNC55H3522FSB14-ND
Product Name RES 35.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details