Vishay Intertechnology, Inc. RES 352 OHM 1/8W 1% AXIAL RNC55H3520FSRE6

Description
RES 352ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 352ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 352 OHM 1/8W 1% AXIAL - RNC55H3520FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 352 OHM 1/8W 1% AXIAL
RNC55H3520FSRE6
RES 352 OHM 1/8W 1% AXIAL RNC55H3520FSRE6
RES 352ohm 1/8W 1% AXIAL

RES 352ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3520FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3520FSRE6-ND
Through Hole Resistors RNC55H3520FSRE6-ND
352 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

352 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3520FSRE6 RNC55H3520FSRE6-ND
Product Name RES 352 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 352 ohms 352 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details