Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3501BSB14

Description
3.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3501BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3501BSB14-ND
Through Hole Resistors RNC55H3501BSB14-ND
3.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.5K OHM 1/8W .1% AXIAL - RNC55H3501BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 1/8W .1% AXIAL
RNC55H3501BSB14
RES 3.5K OHM 1/8W .1% AXIAL RNC55H3501BSB14
RES 3.5Kohm 1/8W .1% AXIAL

RES 3.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3501BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3501BSB14
Through Hole Resistors RNC55H3501BSB14
RES 3.5K OHM 1/8W .1% AXIAL

RES 3.5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3501BSB14-ND RNC55H3501BSB14 RNC55H3501BSB14
Product Name Through Hole Resistors RES 3.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details