Vishay Precision Group Erc-55 3.24K .1% T-2 Rnc55H3241Bs Re7 Vishay RNC55H3241BSRE7

Description
ERC-55 3.24K .1% T-2 RNC55H3241BS RE7
Description
ERC-55 3.24K .1% T-2 RNC55H3241BS RE7

Suppliers

Company
Product
Description
Supplier Links
Erc-55 3.24K .1% T-2 Rnc55H3241Bs Re7 Vishay - 07M5684 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 3.24K .1% T-2 Rnc55H3241Bs Re7 Vishay
07M5684
Erc-55 3.24K .1% T-2 Rnc55H3241Bs Re7 Vishay 07M5684
ERC-55 3.24K .1% T-2 RNC55H3241BS RE7

ERC-55 3.24K .1% T-2 RNC55H3241BS RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07M5684
Product Name Erc-55 3.24K .1% T-2 Rnc55H3241Bs Re7 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details