Vishay Intertechnology, Inc. RES 3.14K OHM 1/8W 1% AXIAL RNC55H3141FSB14

Description
RES 3.14Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.14Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.14K OHM 1/8W 1% AXIAL - RNC55H3141FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.14K OHM 1/8W 1% AXIAL
RNC55H3141FSB14
RES 3.14K OHM 1/8W 1% AXIAL RNC55H3141FSB14
RES 3.14Kohm 1/8W 1% AXIAL

RES 3.14Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3141FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3141FSB14-ND
Through Hole Resistors RNC55H3141FSB14-ND
3.14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3141FSB14 RNC55H3141FSB14-ND
Product Name RES 3.14K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers