Vishay Intertechnology, Inc. RES 3.13K OHM 1/8W .1% AXIAL RNC55H3131BSB14

Description
RES 3.13Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.13Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.13K OHM 1/8W .1% AXIAL - RNC55H3131BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.13K OHM 1/8W .1% AXIAL
RNC55H3131BSB14
RES 3.13K OHM 1/8W .1% AXIAL RNC55H3131BSB14
RES 3.13Kohm 1/8W .1% AXIAL

RES 3.13Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3131BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3131BSB14-ND
Through Hole Resistors RNC55H3131BSB14-ND
3.13 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.13 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3131BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3131BSB14
Through Hole Resistors RNC55H3131BSB14
RES 3.13K OHM 1/8W .1% AXIAL

RES 3.13K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3131BSB14 RNC55H3131BSB14-ND RNC55H3131BSB14
Product Name RES 3.13K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details