Vishay Intertechnology, Inc. RES 312 OHM 1/8W 1% AXIAL RNC55H3120FSRE6

Description
RES 312ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 312ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312 OHM 1/8W 1% AXIAL - RNC55H3120FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312 OHM 1/8W 1% AXIAL
RNC55H3120FSRE6
RES 312 OHM 1/8W 1% AXIAL RNC55H3120FSRE6
RES 312ohm 1/8W 1% AXIAL

RES 312ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3120FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3120FSRE6-ND
Through Hole Resistors RNC55H3120FSRE6-ND
312 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

312 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3120FSRE6 RNC55H3120FSRE6-ND
Product Name RES 312 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312 ohms 312 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details