Vishay Intertechnology, Inc. RES 312 OHM 1/8W .1% AXIAL RNC55H3120BSBSL

Description
RES 312ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 312ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312 OHM 1/8W .1% AXIAL - RNC55H3120BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312 OHM 1/8W .1% AXIAL
RNC55H3120BSBSL
RES 312 OHM 1/8W .1% AXIAL RNC55H3120BSBSL
RES 312ohm 1/8W .1% AXIAL

RES 312ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3120BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3120BSBSL-ND
Through Hole Resistors RNC55H3120BSBSL-ND
312 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

312 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3120BSBSL RNC55H3120BSBSL-ND
Product Name RES 312 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312 ohms 312 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers