Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3100BSRE6

Description
310 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
310 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3100BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3100BSRE6-ND
Through Hole Resistors RNC55H3100BSRE6-ND
310 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

310 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 310 OHM 1/8W .1% AXIAL - RNC55H3100BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 310 OHM 1/8W .1% AXIAL
RNC55H3100BSRE6
RES 310 OHM 1/8W .1% AXIAL RNC55H3100BSRE6
RES 310ohm 1/8W .1% AXIAL

RES 310ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3100BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3100BSRE6
Through Hole Resistors RNC55H3100BSRE6
RES 310 OHM 1/8W .1% AXIAL

RES 310 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3100BSRE6-ND RNC55H3100BSRE6 RNC55H3100BSRE6
Product Name Through Hole Resistors RES 310 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 310 ohms 310 ohms 310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers