Vishay Precision Group MF,1/8W,30.1,1%,50PPM,S/.001%,T/R RNC55H30R1FSRE6

Description
MF,1/8W,30.1,1%,50PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,30.1,1%,50PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,30.1,1%,50PPM,S/.001%,T/R - RNC55H30R1FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,30.1,1%,50PPM,S/.001%,T/R
RNC55H30R1FSRE6
MF,1/8W,30.1,1%,50PPM,S/.001%,T/R RNC55H30R1FSRE6
MF,1/8W,30.1,1%,50PP M,S/.001%,T/R

MF,1/8W,30.1,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H30R1FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H30R1FSRE6-ND
Through Hole Resistors RNC55H30R1FSRE6-ND
30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H30R1FSRE6 RNC55H30R1FSRE6-ND
Product Name MF,1/8W,30.1,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers