Vishay Intertechnology, Inc. Through Hole Resistors RNC55H30R1FRRSL

Description
30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H30R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H30R1FRRSL-ND
Through Hole Resistors RNC55H30R1FRRSL-ND
30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 30.1 OHM 1/8W 1% AXIAL - RNC55H30R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/8W 1% AXIAL
RNC55H30R1FRRSL
RES 30.1 OHM 1/8W 1% AXIAL RNC55H30R1FRRSL
RES 30.1ohm 1/8W 1% AXIAL

RES 30.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H30R1FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H30R1FRRSL
Through Hole Resistors RNC55H30R1FRRSL
RES 30.1 OHM 1/8W 1% AXIAL

RES 30.1 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H30R1FRRSL-ND RNC55H30R1FRRSL RNC55H30R1FRRSL
Product Name Through Hole Resistors RES 30.1 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details