Vishay Intertechnology, Inc. RES 30 OHM 1/8W .1% AXIAL RNC55H30R0BSB14

Description
RES 30ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/8W .1% AXIAL - RNC55H30R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/8W .1% AXIAL
RNC55H30R0BSB14
RES 30 OHM 1/8W .1% AXIAL RNC55H30R0BSB14
RES 30ohm 1/8W .1% AXIAL

RES 30ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H30R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H30R0BSB14-ND
Through Hole Resistors RNC55H30R0BSB14-ND
30 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H30R0BSB14 RNC55H30R0BSB14-ND
Product Name RES 30 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers