Vishay Intertechnology, Inc. Res Metal Film 30.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H3092BSRE6

Description
Res Metal Film 30.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 30.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 30.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H3092BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H3092BSRE6
Res Metal Film 30.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H3092BSRE6
Res Metal Film 30.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 30.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H3092BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3092BSRE6-ND
Through Hole Resistors RNC55H3092BSRE6-ND
30.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,30.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1714
Resistor,metal Film,30.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1714
Resistor,Metal Film,30.9KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,30.9KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3092BSRE6 RNC55H3092BSRE6-ND 54C1714
Product Name Res Metal Film 30.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,30.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details