Vishay Intertechnology, Inc. RES 30.9K OHM 1/8W .1% AXIAL RNC55H3092BSR36

Description
RES 30.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/8W .1% AXIAL - RNC55H3092BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/8W .1% AXIAL
RNC55H3092BSR36
RES 30.9K OHM 1/8W .1% AXIAL RNC55H3092BSR36
RES 30.9Kohm 1/8W .1% AXIAL

RES 30.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3092BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3092BSR36-ND
Through Hole Resistors RNC55H3092BSR36-ND
30.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,30.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1715 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1715
Resistor,metal Film,30.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1715
Resistor,Metal Film,30.9KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,30.9KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3092BSR36 RNC55H3092BSR36-ND 54C1715
Product Name RES 30.9K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,30.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details