Vishay Intertechnology, Inc. MF,1/8W,3.09K,.5%,50PPM,S/.001%,BULK RNC55H3091DSB14

Description
MF,1/8W,3.09K,.5%,50 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,3.09K,.5%,50 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,3.09K,.5%,50PPM,S/.001%,BULK - RNC55H3091DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,3.09K,.5%,50PPM,S/.001%,BULK
RNC55H3091DSB14
MF,1/8W,3.09K,.5%,50PPM,S/.001%,BULK RNC55H3091DSB14
MF,1/8W,3.09K,.5%,50 PPM,S/.001%,BULK

MF,1/8W,3.09K,.5%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H3091DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3091DSB14-ND
Through Hole Resistors RNC55H3091DSB14-ND
3.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3091DSB14 RNC55H3091DSB14-ND
Product Name MF,1/8W,3.09K,.5%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details