Vishay Precision Group RES 309 OHM 1/8W 1% AXIAL RNC55H3090FSR36

Description
RES 309ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/8W 1% AXIAL - RNC55H3090FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/8W 1% AXIAL
RNC55H3090FSR36
RES 309 OHM 1/8W 1% AXIAL RNC55H3090FSR36
RES 309ohm 1/8W 1% AXIAL

RES 309ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3090FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3090FSR36-ND
Through Hole Resistors RNC55H3090FSR36-ND
309 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,309Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M5504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,309Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M5504
Resistor,metal Film,309Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M5504
Resistor,Metal Film,309Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,309Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3090FSR36 RNC55H3090FSR36-ND 07M5504
Product Name RES 309 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,309Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details