Vishay Precision Group MF,1/8W,309,.1%,50PPM,S/.001%,BULK RNC55H3090FSB14

Description
MF,1/8W,309,.1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,309,.1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,309,.1%,50PPM,S/.001%,BULK - RNC55H3090FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,309,.1%,50PPM,S/.001%,BULK
RNC55H3090FSB14
MF,1/8W,309,.1%,50PPM,S/.001%,BULK RNC55H3090FSB14
MF,1/8W,309,.1%,50PP M,S/.001%,BULK

MF,1/8W,309,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H3090FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3090FSB14-ND
Through Hole Resistors RNC55H3090FSB14-ND
309 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3090FSB14 RNC55H3090FSB14-ND
Product Name MF,1/8W,309,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details