Vishay Intertechnology, Inc. RES 309 OHM 1/8W 1% AXIAL RNC55H3090FMB14

Description
RES 309ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/8W 1% AXIAL - RNC55H3090FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/8W 1% AXIAL
RNC55H3090FMB14
RES 309 OHM 1/8W 1% AXIAL RNC55H3090FMB14
RES 309ohm 1/8W 1% AXIAL

RES 309ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3090FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3090FMB14-ND
Through Hole Resistors RNC55H3090FMB14-ND
309 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3090FMB14 RNC55H3090FMB14-ND
Product Name RES 309 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details