Vishay Intertechnology, Inc. RES 30.5K OHM 1/8W .5% AXIAL RNC55H3052DSBSL

Description
RES 30.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5K OHM 1/8W .5% AXIAL - RNC55H3052DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/8W .5% AXIAL
RNC55H3052DSBSL
RES 30.5K OHM 1/8W .5% AXIAL RNC55H3052DSBSL
RES 30.5Kohm 1/8W .5% AXIAL

RES 30.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3052DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3052DSBSL-ND
Through Hole Resistors RNC55H3052DSBSL-ND
30.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3052DSBSL RNC55H3052DSBSL-ND
Product Name RES 30.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers