Vishay Intertechnology, Inc. RES 3.05K OHM 1/8W .5% AXIAL RNC55H3051DSRSL

Description
RES 3.05Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.05Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.05K OHM 1/8W .5% AXIAL - RNC55H3051DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.05K OHM 1/8W .5% AXIAL
RNC55H3051DSRSL
RES 3.05K OHM 1/8W .5% AXIAL RNC55H3051DSRSL
RES 3.05Kohm 1/8W .5% AXIAL

RES 3.05Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3051DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3051DSRSL-ND
Through Hole Resistors RNC55H3051DSRSL-ND
3.05 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.05 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3051DSRSL RNC55H3051DSRSL-ND
Product Name RES 3.05K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details