Vishay Intertechnology, Inc. RES 3.02K OHM 1/8W 1% AXIAL RNC55H3021FSB14

Description
RES 3.02Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.02Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.02K OHM 1/8W 1% AXIAL - RNC55H3021FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.02K OHM 1/8W 1% AXIAL
RNC55H3021FSB14
RES 3.02K OHM 1/8W 1% AXIAL RNC55H3021FSB14
RES 3.02Kohm 1/8W 1% AXIAL

RES 3.02Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3021FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3021FSB14-ND
Through Hole Resistors RNC55H3021FSB14-ND
3.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3021FSB14 RNC55H3021FSB14-ND
Product Name RES 3.02K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details