Vishay Intertechnology, Inc. RES 301K OHM 1/8W 1% AXIAL RNC55H3013FPR36

Description
RES 301Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W 1% AXIAL - RNC55H3013FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W 1% AXIAL
RNC55H3013FPR36
RES 301K OHM 1/8W 1% AXIAL RNC55H3013FPR36
RES 301Kohm 1/8W 1% AXIAL

RES 301Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3013FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3013FPR36-ND
Through Hole Resistors RNC55H3013FPR36-ND
301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3013FPR36 RNC55H3013FPR36-ND
Product Name RES 301K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details