Vishay Intertechnology, Inc. Res Metal Film 3.01K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC55H3011FSK36

Description
Res Metal Film 3.01K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Metal Film 3.01K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.01K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RNC55H3011FSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.01K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RNC55H3011FSK36
Res Metal Film 3.01K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC55H3011FSK36
Res Metal Film 3.01K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 3.01K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - 541-RNC55H3011FSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H3011FSK36TR-ND
Through Hole Resistors 541-RNC55H3011FSK36TR-ND
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3011FSK36 541-RNC55H3011FSK36TR-ND
Product Name Res Metal Film 3.01K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details