Vishay Intertechnology, Inc. RES 301 OHM 1/8W 1% AXIAL RNC55H3010FRRSL

Description
RES 301ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/8W 1% AXIAL - RNC55H3010FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/8W 1% AXIAL
RNC55H3010FRRSL
RES 301 OHM 1/8W 1% AXIAL RNC55H3010FRRSL
RES 301ohm 1/8W 1% AXIAL

RES 301ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3010FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3010FRRSL-ND
Through Hole Resistors RNC55H3010FRRSL-ND
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3010FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3010FRRSL
Through Hole Resistors RNC55H3010FRRSL
RES 301 OHM 1/8W 1% AXIAL

RES 301 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3010FRRSL RNC55H3010FRRSL-ND RNC55H3010FRRSL
Product Name RES 301 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details