Vishay Intertechnology, Inc. RES 30K OHM 1/8W 1% AXIAL RNC55H3002FMB14

Description
RES 30Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/8W 1% AXIAL - RNC55H3002FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/8W 1% AXIAL
RNC55H3002FMB14
RES 30K OHM 1/8W 1% AXIAL RNC55H3002FMB14
RES 30Kohm 1/8W 1% AXIAL

RES 30Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3002FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3002FMB14-ND
Through Hole Resistors RNC55H3002FMB14-ND
30 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3002FMB14 RNC55H3002FMB14-ND
Product Name RES 30K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details