Vishay Intertechnology, Inc. RES 300 OHM 1/8W .1% AXIAL RNC55H3000BSB14

Description
RES 300ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/8W .1% AXIAL - RNC55H3000BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/8W .1% AXIAL
RNC55H3000BSB14
RES 300 OHM 1/8W .1% AXIAL RNC55H3000BSB14
RES 300ohm 1/8W .1% AXIAL

RES 300ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3000BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3000BSB14-ND
Through Hole Resistors RNC55H3000BSB14-ND
300 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3000BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3000BSB14
Through Hole Resistors RNC55H3000BSB14
RES 300 OHM 1/8W .1% AXIAL

RES 300 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3000BSB14 RNC55H3000BSB14-ND RNC55H3000BSB14
Product Name RES 300 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details