Vishay Intertechnology, Inc. MF,1/8W,29.4,1%,50PPM,S/.001%,BULK RNC55H29R4FSB14

Description
MF,1/8W,29.4,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,29.4,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,29.4,1%,50PPM,S/.001%,BULK - RNC55H29R4FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,29.4,1%,50PPM,S/.001%,BULK
RNC55H29R4FSB14
MF,1/8W,29.4,1%,50PPM,S/.001%,BULK RNC55H29R4FSB14
MF,1/8W,29.4,1%,50PP M,S/.001%,BULK

MF,1/8W,29.4,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H29R4FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H29R4FSB14-ND
Through Hole Resistors RNC55H29R4FSB14-ND
29.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H29R4FSB14 RNC55H29R4FSB14-ND
Product Name MF,1/8W,29.4,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers