Vishay Intertechnology, Inc. RES 298K OHM 1/8W .1% AXIAL RNC55H2983BSBSL

Description
RES 298Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 298Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298K OHM 1/8W .1% AXIAL - RNC55H2983BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298K OHM 1/8W .1% AXIAL
RNC55H2983BSBSL
RES 298K OHM 1/8W .1% AXIAL RNC55H2983BSBSL
RES 298Kohm 1/8W .1% AXIAL

RES 298Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2983BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2983BSBSL-ND
Through Hole Resistors RNC55H2983BSBSL-ND
298 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

298 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2983BSBSL RNC55H2983BSBSL-ND
Product Name RES 298K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers