Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2981DSB14

Description
2.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2981DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2981DSB14-ND
Through Hole Resistors RNC55H2981DSB14-ND
2.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,2.98K,.5%,50PPM,S/.001%,BULK - RNC55H2981DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.98K,.5%,50PPM,S/.001%,BULK
RNC55H2981DSB14
MF,1/8W,2.98K,.5%,50PPM,S/.001%,BULK RNC55H2981DSB14
MF,1/8W,2.98K,.5%,50 PPM,S/.001%,BULK

MF,1/8W,2.98K,.5%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H2981DSB14-ND RNC55H2981DSB14
Product Name Through Hole Resistors MF,1/8W,2.98K,.5%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers