Vishay Intertechnology, Inc. RES 2.98K OHM 1/8W .1% AXIAL RNC55H2981BSRSL

Description
RES 2.98Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.98Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.98K OHM 1/8W .1% AXIAL - RNC55H2981BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.98K OHM 1/8W .1% AXIAL
RNC55H2981BSRSL
RES 2.98K OHM 1/8W .1% AXIAL RNC55H2981BSRSL
RES 2.98Kohm 1/8W .1% AXIAL

RES 2.98Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2981BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2981BSRSL-ND
Through Hole Resistors RNC55H2981BSRSL-ND
2.98 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.98 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2981BSRSL RNC55H2981BSRSL-ND
Product Name RES 2.98K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details