Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2941FPBSL

Description
2.94 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.94 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2941FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2941FPBSL-ND
Through Hole Resistors RNC55H2941FPBSL-ND
2.94 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.94 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.94K OHM 1/8W 1% AXIAL - RNC55H2941FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/8W 1% AXIAL
RNC55H2941FPBSL
RES 2.94K OHM 1/8W 1% AXIAL RNC55H2941FPBSL
RES 2.94Kohm 1/8W 1% AXIAL

RES 2.94Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2941FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2941FPBSL
Through Hole Resistors RNC55H2941FPBSL
RES 2.94K OHM 1/8W 1% AXIAL

RES 2.94K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2941FPBSL-ND RNC55H2941FPBSL RNC55H2941FPBSL
Product Name Through Hole Resistors RES 2.94K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details