Vishay Precision Group MF,1/8W,294,1%,50PPM,S/.001%,BULK RNC55H2940FSB14

Description
MF,1/8W,294,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,294,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,294,1%,50PPM,S/.001%,BULK - RNC55H2940FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,294,1%,50PPM,S/.001%,BULK
RNC55H2940FSB14
MF,1/8W,294,1%,50PPM,S/.001%,BULK RNC55H2940FSB14
MF,1/8W,294,1%,50PPM ,S/.001%,BULK

MF,1/8W,294,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2940FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2940FSB14-ND
Through Hole Resistors RNC55H2940FSB14-ND
294 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,294Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M5306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M5306
Resistor,metal Film,294Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M5306
Resistor,Metal Film,294Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,294Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2940FSB14 RNC55H2940FSB14-ND 07M5306
Product Name MF,1/8W,294,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,294Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details