Vishay Intertechnology, Inc. RES 29.1K OHM 1/8W .5% AXIAL RNC55H2912DSR36

Description
RES 29.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 29.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.1K OHM 1/8W .5% AXIAL - RNC55H2912DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.1K OHM 1/8W .5% AXIAL
RNC55H2912DSR36
RES 29.1K OHM 1/8W .5% AXIAL RNC55H2912DSR36
RES 29.1Kohm 1/8W .5% AXIAL

RES 29.1Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2912DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2912DSR36-ND
Through Hole Resistors RNC55H2912DSR36-ND
29.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2912DSR36 RNC55H2912DSR36-ND
Product Name RES 29.1K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details