Vishay Precision Group MF,1/8W,28.7,1%,50PPM,S/.001%,BULK RNC55H28R7FSB14

Description
MF,1/8W,28.7,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,28.7,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,28.7,1%,50PPM,S/.001%,BULK - RNC55H28R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,28.7,1%,50PPM,S/.001%,BULK
RNC55H28R7FSB14
MF,1/8W,28.7,1%,50PPM,S/.001%,BULK RNC55H28R7FSB14
MF,1/8W,28.7,1%,50PP M,S/.001%,BULK

MF,1/8W,28.7,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H28R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H28R7FSB14-ND
Through Hole Resistors RNC55H28R7FSB14-ND
28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,28.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M5132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M5132
Resistor,metal Film,28.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M5132
Resistor,Metal Film,28.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,28.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H28R7FSB14 RNC55H28R7FSB14-ND 07M5132
Product Name MF,1/8W,28.7,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,28.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details