RES 28.7ohm 1/8W .1% AXIAL
28.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,28.7Ohms,200WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H28R7BSRE6 | RNC55H28R7BSRE6-ND | 54C1579 |
| Product Name | RES 28.7 OHM 1/8W .1% AXIAL | Through Hole Resistors | Resistor,metal Film,28.7Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 28.7 ohms | 28.7 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |