Vishay Intertechnology, Inc. RES 28.4 OHM 1/8W .1% AXIAL RNC55H28R4BRB14

Description
RES 28.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 28.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.4 OHM 1/8W .1% AXIAL - RNC55H28R4BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4 OHM 1/8W .1% AXIAL
RNC55H28R4BRB14
RES 28.4 OHM 1/8W .1% AXIAL RNC55H28R4BRB14
RES 28.4ohm 1/8W .1% AXIAL

RES 28.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H28R4BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H28R4BRB14-ND
Through Hole Resistors RNC55H28R4BRB14-ND
28.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H28R4BRB14 RNC55H28R4BRB14-ND
Product Name RES 28.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.4 ohms 28.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details