Vishay Intertechnology, Inc. RES 28 OHM 1/8W .5% AXIAL RNC55H28R0DSBSL

Description
RES 28ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/8W .5% AXIAL - RNC55H28R0DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/8W .5% AXIAL
RNC55H28R0DSBSL
RES 28 OHM 1/8W .5% AXIAL RNC55H28R0DSBSL
RES 28ohm 1/8W .5% AXIAL

RES 28ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H28R0DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H28R0DSBSL-ND
Through Hole Resistors RNC55H28R0DSBSL-ND
28 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H28R0DSBSL RNC55H28R0DSBSL-ND
Product Name RES 28 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details