Vishay Intertechnology, Inc. RES 28 OHM 1/8W .1% AXIAL RNC55H28R0BRB14

Description
RES 28ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/8W .1% AXIAL - RNC55H28R0BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/8W .1% AXIAL
RNC55H28R0BRB14
RES 28 OHM 1/8W .1% AXIAL RNC55H28R0BRB14
RES 28ohm 1/8W .1% AXIAL

RES 28ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H28R0BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H28R0BRB14-ND
Through Hole Resistors RNC55H28R0BRB14-ND
28 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H28R0BRB14 RNC55H28R0BRB14-ND
Product Name RES 28 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers